Channel partners
Manufacturers
Partners
More
Country:
Language:
English (PH)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22737939 data-sheets &
36837 brands
– register (free)
Air Purifiers
Philips AC4080/10 air purifier 36 dB 60 W White
Philips AC4080/10 air purifier 36 dB 60 W White
Edit this data-sheet
Slide 1 of 8
Embed the product datasheet into your content
XML product data for Philips AC4080/10
XML doc
Icecat LIVE: JS for Philips AC4080/10
Icecat Live DOC
JSON product data for Philips AC4080/10
JSON DOC
CSV product data for Philips AC4080/10
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC4080/10
Product code:
AC4080/10
GTIN (EAN/UPC):
8710103701736
Category:
Air Purifiers
Icecat Product ID:
24368938
Data-sheet quality:
created/standardized by Icecat
Product views:
216862
Info modified on:
01 Apr 2025, 14:55:05
Philips AC4080/10 (Icecat)
Short summary description Philips AC4080/10 air purifier 36 dB 60 W White:
Philips AC4080/10, 36 dB
Long summary description Philips AC4080/10 air purifier 36 dB 60 W White:
Philips AC4080/10. Noise level: 36 dB
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Philips AC4080/10
XML doc
Icecat LIVE: JS for Philips AC4080/10
Icecat Live DOC
JSON product data for Philips AC4080/10
JSON DOC
CSV product data for Philips AC4080/10
CSV DOC
3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE