Philips logo

Philips 6700 series 65PUT6703/75 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26306
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 6700 series 65PUT6703/75 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 6700 series 65PUT6703/75, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Philips 6700 series 65PUT6703/75 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 6700 series 65PUT6703/75. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.