Philips 6800 series 58PUS6809/12, 147,3 cm (58"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
Philips 6800 series 58PUS6809/12. Display diagonal: 147,3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: Perfect Picture Plus 400, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black