Philips logo

Philips 5100 series 49PFG5101/77 TV 124,5 cm (49") Full HD Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96137
Info modified on:
02 Nov 2024, 10:03:37
Short summary description Philips 5100 series 49PFG5101/77 TV 124,5 cm (49") Full HD Black 280 cd/m²:

Philips 5100 series 49PFG5101/77, 124,5 cm (49"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips 5100 series 49PFG5101/77 TV 124,5 cm (49") Full HD Black 280 cd/m²:

Philips 5100 series 49PFG5101/77. Display diagonal: 124,5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 240 Hz, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.