Philips logo

Philips 6000 series 43PUS6501/12 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey 400 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148245
Info modified on:
22 Jul 2024, 10:00:32
Short summary description Philips 6000 series 43PUS6501/12 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey 400 cd/m²:

Philips 6000 series 43PUS6501/12, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Philips 6000 series 43PUS6501/12 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey 400 cd/m²:

Philips 6000 series 43PUS6501/12. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Reasons to buy
Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.