Philips logo

Philips 42PFL7762D/12 TV 106,7 cm (42") Full HD Black 750 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121662
Info modified on:
14 Mar 2024, 17:16:54
Short summary description Philips 42PFL7762D/12 TV 106,7 cm (42") Full HD Black 750 cd/m²:

Philips 42PFL7762D/12, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 42PFL7762D/12 TV 106,7 cm (42") Full HD Black 750 cd/m²:

Philips 42PFL7762D/12. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 750 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.