Philips logo

Philips 40PFL9705K/02 TV 101,6 cm (40") Full HD Black, Silver 500 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134140
Info modified on:
20 Nov 2024, 10:28:19
Short summary description Philips 40PFL9705K/02 TV 101,6 cm (40") Full HD Black, Silver 500 cd/m²:

Philips 40PFL9705K/02, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 3D, Black, Silver

Long summary description Philips 40PFL9705K/02 TV 101,6 cm (40") Full HD Black, Silver 500 cd/m²:

Philips 40PFL9705K/02. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 500 cd/m², Response time: 0,5 ms, Native aspect ratio: 16:9. Product colour: Black, Silver

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.