Philips logo

Philips 4000 series 32PHT4131/05 TV 81,3 cm (32") HD Smart TV Black 280 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111567
Info modified on:
27 May 2024, 13:16:26
EU Energy Label (74 KB)
Philips 32PHT4131/05 user manual (1.8 MB)
Quick start Guide (2.4 MB)
Retail Trade Leaflet (139 KB)
Short summary description Philips 4000 series 32PHT4131/05 TV 81,3 cm (32") HD Smart TV Black 280 cd/m²:

Philips 4000 series 32PHT4131/05, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, Smart TV, Black

Long summary description Philips 4000 series 32PHT4131/05 TV 81,3 cm (32") HD Smart TV Black 280 cd/m²:

Philips 4000 series 32PHT4131/05. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.