Philips logo

Philips 29" Stereo Real Flat TV 73,7 cm (29") Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56737
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 29" Stereo Real Flat TV 73,7 cm (29") Silver:

Philips 29" Stereo Real Flat TV, 73,7 cm (29"), Real Flat Black Line S, 68 cm, NTSC, PAL, Incredible Surround, 10 W

Long summary description Philips 29" Stereo Real Flat TV 73,7 cm (29") Silver:

Philips 29" Stereo Real Flat TV. Display diagonal: 73,7 cm (29"), Display: Real Flat Black Line S, Viewable size diagonal: 68 cm. Analog signal format system: NTSC, PAL. Audio system: Incredible Surround, RMS rated power: 10 W. Product colour: Silver. Power consumption (typical): 74 W, Power consumption (standby): 1 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.