Philips Brilliance 298X4QJAB/93, 73,7 cm (29"), 2560 x 1080 pixels, Full HD, LCD, 14 ms, Black
Philips Brilliance 298X4QJAB/93. Display diagonal: 73,7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black