Philips logo

Philips 26HF7874/10 hospitality TV 66 cm (26") HD 500 cd/m² Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162874
Info modified on:
18 Nov 2024, 16:02:58
Short summary description Philips 26HF7874/10 hospitality TV 66 cm (26") HD 500 cd/m² Black, Silver:

Philips 26HF7874/10, 66 cm (26"), HD, 1366 x 768 pixels, LCD, 16:9, 500 cd/m²

Long summary description Philips 26HF7874/10 hospitality TV 66 cm (26") HD 500 cd/m² Black, Silver:

Philips 26HF7874/10. Display diagonal: 66 cm (26"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Silver, Panel mounting interface: 200 x 100 mm. Audio system: Nicam Stereo Virtual Dolby Surround. Width (with stand): 804,5 mm, Depth (with stand): 222 mm, Height (with stand): 477 mm. Package width: 876 mm, Package depth: 209 mm, Package height: 601 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.