Philips logo

Philips 10FF2M4/00 digital photo frame 25,4 cm (10")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40047
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 10FF2M4/00 digital photo frame 25,4 cm (10"):

Philips 10FF2M4/00, 25,4 cm (10"), 720 x 480 pixels, 350 cd/m², 300:1, 120°, 110°

Long summary description Philips 10FF2M4/00 digital photo frame 25,4 cm (10"):

Philips 10FF2M4/00. Display diagonal: 25,4 cm (10"), Display resolution: 720 x 480 pixels, Display brightness: 350 cd/m². Internal memory: 128 MB, Compatible memory cards: MMC, MS Pro, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Cable lock slot type: Kensington, LED indicators: Power

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.