Philips logo

Philips by Signify 919215850843 outdoor lighting Outdoor wall lighting E27

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54295
Info modified on:
05 Jun 2025, 09:23:07
Short summary description Philips by Signify 919215850843 outdoor lighting Outdoor wall lighting E27:

Philips by Signify 919215850843, Outdoor wall lighting, Black, Aluminium, IP65, Garden, Patio, I

Long summary description Philips by Signify 919215850843 outdoor lighting Outdoor wall lighting E27:

Philips by Signify 919215850843. Type: Outdoor wall lighting, Product colour: Black, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb power: 9 W. Power source type: AC, Input voltage: 220-240 V, AC input voltage: 220-240 V. Quantity per pack: 1 pc(s), Package width: 32,6 mm, Package depth: 58 mm. Package net weight: 790 g, Package gross weight: 5,7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.