Philips logo

Philips by Signify 8718696582572 LED bulb Warm white 2700 K 4,6 W GU10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144015
Info modified on:
27 Mar 2025, 19:20:57
EU Energy Label (1.3 MB)
Short summary description Philips by Signify 8718696582572 LED bulb Warm white 2700 K 4,6 W GU10:

Philips by Signify 8718696582572, 4,6 W, 50 W, GU10, 15000 h, Warm white

Long summary description Philips by Signify 8718696582572 LED bulb Warm white 2700 K 4,6 W GU10:

Philips by Signify 8718696582572. Bulb power: 4,6 W, Equivalent bulb power: 50 W, Fitting/cap type: GU10, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0,5

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.