Philips AVENT logo

Philips AVENT SCD510/24 babyphone DECT babyphone 120 channels White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62287
Info modified on:
12 Jan 2021, 08:57:38
Short summary description Philips AVENT SCD510/24 babyphone DECT babyphone 120 channels White:

Philips AVENT SCD510/24, DECT babyphone, 120 channels, 330 m, White, 24 h, 8 h

Long summary description Philips AVENT SCD510/24 babyphone DECT babyphone 120 channels White:

Philips AVENT SCD510/24. Type: DECT babyphone, Channels quantity: 120 channels, Maximum indoor range: 330 m. Product colour: White. Battery life (max): 24 h, Battery recharge time: 8 h. Package width: 220 mm, Package depth: 94 mm, Package height: 156 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.