PanzerGlass 7169, Clear screen protector, 26,7 cm (10.5"), Tempered glass, 1 pc(s)
PanzerGlass 7169. Screen protector type: Clear screen protector, Maximum screen size: 26,7 cm (10.5"), Material: Tempered glass, Brand compatibility: Samsung, Compatibility: Galaxy Tab A 10.5. Quantity per pack: 1 pc(s)