Origin Storage logo

Origin Storage Thecus N4520 12TB NAS Tower Intel Atom® CE5315 2 GB DDR3 HDD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4061
Info modified on:
10 Aug 2024, 08:48:12
End of life date:
17 Oct 2023
Short summary description Origin Storage Thecus N4520 12TB NAS Tower Intel Atom® CE5315 2 GB DDR3 HDD Black:

Origin Storage Thecus N4520 12TB, NAS, Tower, Intel Atom®, CE5315, 2 GB, DDR3

Long summary description Origin Storage Thecus N4520 12TB NAS Tower Intel Atom® CE5315 2 GB DDR3 HDD Black:

Origin Storage Thecus N4520 12TB. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel Atom®, Processor model: CE5315, Processor frequency: 1,2 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.