Oral-B logo

Oral-B PRO 700 Sensi Ultrathin Adult Rotating-oscillating toothbrush Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170338
Info modified on:
03 Jun 2024, 14:56:19
Short summary description Oral-B PRO 700 Sensi Ultrathin Adult Rotating-oscillating toothbrush Blue:

Oral-B PRO 700 Sensi Ultrathin, Adult, Rotating-oscillating toothbrush, Daily care, Blue, 8800 movements per minute, 4 x 30 sec

Long summary description Oral-B PRO 700 Sensi Ultrathin Adult Rotating-oscillating toothbrush Blue:

Oral-B PRO 700 Sensi Ultrathin. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in. Weight: 260 g. Package width: 71 mm, Package depth: 125 mm, Package height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.