Oral-B logo

Oral-B PRO 760 Adult Rotating-oscillating toothbrush Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176490
Info modified on:
21 Jan 2020, 12:25:52
Short summary description Oral-B PRO 760 Adult Rotating-oscillating toothbrush Black:

Oral-B PRO 760, Adult, Rotating-oscillating toothbrush, Daily care, 20000 movements per minute, Black, 8800 movements per minute

Long summary description Oral-B PRO 760 Adult Rotating-oscillating toothbrush Black:

Oral-B PRO 760. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery. Weight: 335,7 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.