Oral-B logo

Oral-B Genius 8900 Adult Rotating toothbrush White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51575
Info modified on:
14 Mar 2024, 19:11:16
Short summary description Oral-B Genius 8900 Adult Rotating toothbrush White:

Oral-B Genius 8900, Adult, Rotating toothbrush, Deep clean, Gum care, Whitening, White, 2 min, Battery

Long summary description Oral-B Genius 8900 Adult Rotating toothbrush White:

Oral-B Genius 8900. Purpose: Adult, Toothbrush type: Rotating toothbrush, Teeth brushing modes: Deep clean, Gum care, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.