OPPO Reno13 FS 5G, 16,9 cm (6.67"), 12 GB, 512 GB, 50 MP, Android 15, Blue
OPPO Reno13 FS 5G. Display diagonal: 16,9 cm (6.67"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 6 Gen 1. RAM capacity: 12 GB, RAM type: LPDDR5X, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 15. Battery capacity: 5800 mAh. Product colour: Blue. Weight: 192 g