Opengear ACM7008-2-LMR, Rack mounting, 2 x 4G LTE blade, 800 MHz, 256 MB, DDR, 4032 MB
Opengear ACM7008-2-LMR. Mounting type: Rack mounting. Antenna type: 2 x 4G LTE blade. Processor frequency: 800 MHz, Internal memory: 256 MB, Internal memory type: DDR. Management protocols: HTTPS, SSH, Nagios NSCA, NRPE, SNMP, TFTP & FTP. Ethernet LAN data rates: 10,100,1000 Mbit/s, GSM bands supported: 850,900,1800,1900 MHz, Data transfer rate: 1000 Gbit/s