Nintendo logo

Nintendo Switch Lite portable game console 14 cm (5.5") 32 GB Touchscreen Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14179
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Nintendo Switch Lite portable game console 14 cm (5.5") 32 GB Touchscreen Wi-Fi Grey:

Nintendo Switch Lite, Nintendo Switch, 768 MHz, Grey, Analogue / Digital, D-pad, Buttons

Long summary description Nintendo Switch Lite portable game console 14 cm (5.5") 32 GB Touchscreen Wi-Fi Grey:

Nintendo Switch Lite. Platform: Nintendo Switch, Processor frequency: 768 MHz. Product colour: Grey, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Built-in memory capacity: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, Maximum memory card size: 2 TB. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.