Nintendo logo

Nintendo 3DS XL portable game console 12,4 cm (4.88") Touchscreen Wi-Fi Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13782
Info modified on:
27 Jan 2020, 15:14:35
Short summary description Nintendo 3DS XL portable game console 12,4 cm (4.88") Touchscreen Wi-Fi Black:

Nintendo 3DS XL, Nintendo 3DS XL, Black, Analogue / Digital, D-pad, LCD, 12,4 cm (4.88")

Long summary description Nintendo 3DS XL portable game console 12,4 cm (4.88") Touchscreen Wi-Fi Black:

Nintendo 3DS XL. Platform: Nintendo 3DS XL. Product colour: Black, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 12,4 cm (4.88"), Display resolution: 800 x 240 pixels. Compatible memory cards: MicroSD (TransFlash), Included memory card size: 4 GB. Frequency band: 2.4 GHz, Wi-Fi standards: 802.11b, 802.11g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.