NETGEAR logo

NETGEAR WN2500RP wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49251
Info modified on:
09 May 2023, 09:28:21
Short summary description NETGEAR WN2500RP wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR WN2500RP, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description NETGEAR WN2500RP wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR WN2500RP. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Channels quantity: 4 channels. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK. Product colour: Black. Certification: RoHS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.