Neff TT 4340 N Black, Stainless steel Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14621
Info modified on:
10 Nov 2021, 19:00:50
Short summary description Neff TT 4340 N Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Neff TT 4340 N, Black, Stainless steel, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Neff TT 4340 N Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Neff TT 4340 N. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1800 W, Regular cooking zone: 1800 W, Large cooking zone: 2500 W. Control type: Rotary, Control position: Top front, Display type: LED. Power: 7000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 575 mm, Depth: 505 mm, Height: 57,3 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.