MSI logo

MSI Z68MA-ED55 (B3) Intel Z68 LGA 1155 (Socket H2)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20399
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Z68MA-ED55 (B3) Intel Z68 LGA 1155 (Socket H2):

MSI Z68MA-ED55 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description MSI Z68MA-ED55 (B3) Intel Z68 LGA 1155 (Socket H2):

MSI Z68MA-ED55 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel Z68

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.