MSI logo

MSI V809-1899R graphics card NVIDIA GeForce GT 710 1 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
438206
Info modified on:
02 Sept 2024, 20:32:42
Short summary description MSI V809-1899R graphics card NVIDIA GeForce GT 710 1 GB GDDR3:

MSI V809-1899R, GeForce GT 710, 1 GB, GDDR3, 64 bit, 4096 x 2160 pixels, PCI Express x16 2.0

Long summary description MSI V809-1899R graphics card NVIDIA GeForce GT 710 1 GB GDDR3:

MSI V809-1899R. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 710, Processor frequency: 954 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 2.0. Cooling type: Passive

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.