MSI logo

MSI V230-044R graphics card NVIDIA GeForce GT 440 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101915
Info modified on:
02 Sept 2024, 20:33:04
Short summary description MSI V230-044R graphics card NVIDIA GeForce GT 440 1 GB GDDR3:

MSI V230-044R, GeForce GT 440, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI V230-044R graphics card NVIDIA GeForce GT 440 1 GB GDDR3:

MSI V230-044R. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 440, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.