MSI logo

MSI V212-046R graphics card AMD Radeon HD6450 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78263
Info modified on:
02 Sept 2024, 20:32:39
Short summary description MSI V212-046R graphics card AMD Radeon HD6450 1 GB GDDR3:

MSI V212-046R, Radeon HD6450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI V212-046R graphics card AMD Radeon HD6450 1 GB GDDR3:

MSI V212-046R. Graphics processor family: AMD, Graphics processor: Radeon HD6450, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1333 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.