MSI logo

MSI RX300HM-TD128E 128MB DDR2 PCI-E 64bit TVout DVI GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79077
Info modified on:
04 Apr 2019, 07:38:31
Short summary description MSI RX300HM-TD128E 128MB DDR2 PCI-E 64bit TVout DVI GDDR2:

MSI RX300HM-TD128E 128MB DDR2 PCI-E 64bit TVout DVI, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description MSI RX300HM-TD128E 128MB DDR2 PCI-E 64bit TVout DVI GDDR2:

MSI RX300HM-TD128E 128MB DDR2 PCI-E 64bit TVout DVI. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.