MSI Wind U123-003US, Intel Atom®, 1,66 GHz, 25,9 cm (10.2"), 1024 x 600 pixels, 1 GB, 160 GB
MSI Wind U123-003US. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1,66 GHz. Display diagonal: 25,9 cm (10.2"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product colour: Blue. Weight: 1,5 kg