MSI logo

MSI Optix AG32C LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21067
Info modified on:
26 Jun 2024, 12:12:15
Short summary description MSI Optix AG32C LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black:

MSI Optix AG32C, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description MSI Optix AG32C LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black:

MSI Optix AG32C. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.