MSI logo

MSI LIGHTNING R7970 graphics card AMD Radeon HD7970 3 GB GDDR5

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48099
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI LIGHTNING R7970 graphics card AMD Radeon HD7970 3 GB GDDR5:

MSI LIGHTNING R7970, Radeon HD7970, 3 GB, GDDR5, 384 bit, 2560 x 1650 pixels, PCI Express 3.0

Long summary description MSI LIGHTNING R7970 graphics card AMD Radeon HD7970 3 GB GDDR5:

MSI LIGHTNING R7970. Graphics processor family: AMD, Graphics processor: Radeon HD7970, Processor frequency: 1070 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5600 MHz. Maximum resolution: 2560 x 1650 pixels. DirectX version: 11, OpenGL version: 4.2. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.