MSI logo

MSI R6950 Twin Frozr III PE/OC AMD Radeon HD6950 2 GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18749
Info modified on:
14 Mar 2024, 17:16:25
Short summary description MSI R6950 Twin Frozr III PE/OC AMD Radeon HD6950 2 GB GDDR5:

MSI R6950 Twin Frozr III PE/OC, Radeon HD6950, 2 GB, GDDR5, 256 bit, 1920 x 1200 pixels, PCI Express x16

Long summary description MSI R6950 Twin Frozr III PE/OC AMD Radeon HD6950 2 GB GDDR5:

MSI R6950 Twin Frozr III PE/OC. Graphics processor family: AMD, Graphics processor: Radeon HD6950, Processor frequency: 850 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5200 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.