MSI logo

MSI R6670-MD2GD3 graphics card AMD Radeon HD6670 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57492
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI R6670-MD2GD3 graphics card AMD Radeon HD6670 2 GB GDDR3:

MSI R6670-MD2GD3, Radeon HD6670, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI R6670-MD2GD3 graphics card AMD Radeon HD6670 2 GB GDDR3:

MSI R6670-MD2GD3. Graphics processor family: AMD, Graphics processor: Radeon HD6670, Processor frequency: 800 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1334 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.