MSI logo

MSI P4M900M2-L motherboard VIA P4M900 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16794
Info modified on:
12 Jun 2018, 16:10:44
Short summary description MSI P4M900M2-L motherboard VIA P4M900 LGA 775 (Socket T) micro ATX:

MSI P4M900M2-L, Intel, LGA 775 (Socket T), 1066 MHz, 2 GB, micro ATX, VIA P4M900

Long summary description MSI P4M900M2-L motherboard VIA P4M900 LGA 775 (Socket T) micro ATX:

MSI P4M900M2-L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 2 GB. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M900, Audio output channels: 7.1 channels. Width: 245 mm, Depth: 210 mm. Expansion slots: 2 x PCI 1 x PCI-E (x1)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.