MSI logo

MSI Optix MAG24C LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112593
Info modified on:
30 Dec 2024, 17:24:06
Short summary description MSI Optix MAG24C LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

MSI Optix MAG24C, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description MSI Optix MAG24C LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

MSI Optix MAG24C. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.