MSI logo

MSI N560GTX448TFIIIPC/OC graphics card NVIDIA GeForce GTX 560 Ti 1,25 GB GDDR5

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40566
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI N560GTX448TFIIIPC/OC graphics card NVIDIA GeForce GTX 560 Ti 1,25 GB GDDR5:

MSI N560GTX448TFIIIPC/OC, GeForce GTX 560 Ti, 1,25 GB, GDDR5, 320 bit, 3900 MHz, PCI Express x16 2.0

Long summary description MSI N560GTX448TFIIIPC/OC graphics card NVIDIA GeForce GTX 560 Ti 1,25 GB GDDR5:

MSI N560GTX448TFIIIPC/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 750 MHz. Discrete graphics card memory: 1,25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3900 MHz. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.