MSI logo

MSI N460GTX-M2D768D5 graphics card GeForce GTX 460 GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52102
Info modified on:
02 Sept 2024, 20:33:55
Short summary description MSI N460GTX-M2D768D5 graphics card GeForce GTX 460 GDDR5:

MSI N460GTX-M2D768D5, GeForce GTX 460, GDDR5, 192 bit, 3600 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N460GTX-M2D768D5 graphics card GeForce GTX 460 GDDR5:

MSI N460GTX-M2D768D5. Graphics processor: GeForce GTX 460, Processor frequency: 675 MHz. Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.