MSI logo

MSI N210-D512D2H graphics card NVIDIA GeForce 210 0,5 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61262
Info modified on:
02 Sept 2024, 20:32:57
Short summary description MSI N210-D512D2H graphics card NVIDIA GeForce 210 0,5 GB GDDR2:

MSI N210-D512D2H, GeForce 210, 0,5 GB, GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N210-D512D2H graphics card NVIDIA GeForce 210 0,5 GB GDDR2:

MSI N210-D512D2H. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.