MSI Gaming GT75VR 7RF-035CA Titan Pro 4K, Intel® Core™ i7, 2,9 GHz, 43,9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1,51 TB
MSI Gaming GT75VR 7RF-035CA Titan Pro 4K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black