MSI logo

MSI Gaming GS77 12UGS-004FR Stealth Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32660
Info modified on:
29 Oct 2024, 14:32:57
Short summary description MSI Gaming GS77 12UGS-004FR Stealth Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Gaming GS77 12UGS-004FR Stealth, Intel® Core™ i7, 3,5 GHz, 43,9 cm (17.3"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description MSI Gaming GS77 12UGS-004FR Stealth Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Gaming GS77 12UGS-004FR Stealth. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H, Processor frequency: 3,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.