MSI Gaming GS66 11UH-079NL Stealth, Intel® Core™ i9, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 64 GB, 2 TB
MSI Gaming GS66 11UH-079NL Stealth. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11900H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black