MSI logo

MSI Crosshair 15 R6E B12UEZ-281 Intel® Core™ i9 i9-12900H Laptop 39,6 cm (15.6") Quad HD DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2406
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points MSI Crosshair 15 R6E B12UEZ-281 Intel® Core™ i9 i9-12900H Laptop 39,6 cm (15.6") Quad HD DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow:
  • - Windows 11 Home
  • - Intel Core i9-12900H (24MB Cache)
  • - 39.6 cm (15.6") Quad HD 2560 x 1440, NVIDIA GeForce RTX 3060 (6GB GDDR6) (3200MHz) DDR4-SDRAM & 1000GB SSD
Long product name MSI Crosshair 15 R6E B12UEZ-281 Intel® Core™ i9 i9-12900H Laptop 39,6 cm (15.6") Quad HD DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow:

Intel Core i9-12900H (24MB Cache), 1000GB SSD, 39.6 cm (15.6") Quad HD 2560 x 1440, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3060 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home

MSI Crosshair 15 R6E B12UEZ-281 Intel® Core™ i9 i9-12900H Laptop 39,6 cm (15.6") Quad HD DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow:

Unknown forces are invading! Earth is gradually falling into chaos and because you are impeccably skilled with shooting, you are the last hope for mankind! Become armed with the discreetly-developed advanced gaming weapon - Crosshair 15 Rainbow Six Extraction Edition. Get ready to aim, shoot, and retake your position!

MSI has teamed up with Ubisoft's «Tom Clancy's Rainbow Six Extraction», to release the all new limited Crosshair 15 Rainbow Six Extraction Edition! The design brings to life the game, in a sleek yet powerful gaming laptop full of Sci-fi atmosphere. Featuring exclusive REACT design elements from «Tom Clancy's Rainbow Six Extraction».

REINVENTING MULTI-CORE ARCHITECTURE
With the latest 12th Gen. Intel® Core™ i9 processor, the Crosshair 15 Rainbow Six Extraction Edition provides unprecedented boost in your multitasking projects and performance demanding games.

GEFORCE RTX 30 SERIES LAPTOPS
THE ULTIMATE PLAY
NVIDIA® GeForce RTX™ 30 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. They’re built with Ampere—NVIDIA’s 2nd gen RTX architecture—to give you the most realistic ray-traced graphics and cutting-edge AI features like NVIDIA DLSS. Plus, Max-Q Technologies unleash the power of AI to make thin, high-performance laptops that are faster and better than ever.

BOOST PERFORMANCE WITH AI
NVIDIA DLSS massively increases performance, without sacrificing quality, by using cutting-edge AI.

MORE IMMERSIVE EXPERIENCES
Ray Tracing enables the most realistic and immersive graphics, which runs fast thanks to 2nd gen RT Cores.

OPTIMIZED POWER AND PERFORMANCE
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.

MSI EXCLUSIVE
SPECTRUM BACKLIGHT KEYBOARD
The broad color range illuminated Spectrum Backlight Keyboard is inspired by the futuristic colors found in Tom Clancy's Rainbow Six Extraction. It also comes with highlighted WASD keys for faster and more seamless movement in-game.

LIGHTNING FAST AND SMOOTH DISPLAY
Tailor-made and highly optimized for gamers. The display comes with a high refresh rate and smooth visuals, allowing you to experience the next level of gaming.

NEXT GEN COOLING FOR NEXT GEN GAMING
Crosshair 15 Rainbow Six Extraction Edition comes with a new Cooler Boost 5 design that equips with 2 fans and 6 pipes to ensure great performance under extreme gaming.

THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio.

THE NEW STANDARD OF CONNECTION
The Wi-Fi 6 is 3x faster than Wi-Fi 5, designed to deliver the lightning fast gameplay, the best streaming, and the most immersive communication experience.

NEXT LEVEL AUDIO IMMERSION
Experience and listen to audio the way it was intended and share it with Nahimic in-game 3D surround & Sound Sharing via Bluetooth.

ACCELERATE SYSTEM COMPONENTS
PCIe Gen 4 is the latest technology offers extreme speed performance and deliver up to 7.88 GB/s bandwidth.

GET ALL THE BUFFS
The exclusive MSI Center helps you control and customize your MSI laptop the way you want.

PLAY MOBILE GAMES AS CONSOLE WITH CONTROLLER
Console Mode provides console-like experience to laptop with intuitive design for mainstream game (wireless) controllers.

Short summary description MSI Crosshair 15 R6E B12UEZ-281 Intel® Core™ i9 i9-12900H Laptop 39,6 cm (15.6") Quad HD DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow:

MSI Crosshair 15 R6E B12UEZ-281, Intel® Core™ i9, 39,6 cm (15.6"), 2560 x 1440 pixels, 1 TB, Windows 11 Home, Black, Yellow

Long summary description MSI Crosshair 15 R6E B12UEZ-281 Intel® Core™ i9 i9-12900H Laptop 39,6 cm (15.6") Quad HD DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Yellow:

MSI Crosshair 15 R6E B12UEZ-281. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 39,6 cm (15.6"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product colour: Black, Yellow. Weight: 2,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.