MSI logo

MSI B460M PRO-VDH WIFI motherboard Intel B460 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224109
Info modified on:
30 Oct 2024, 13:01:09
Short summary description MSI B460M PRO-VDH WIFI motherboard Intel B460 LGA 1200 (Socket H5) micro ATX:

MSI B460M PRO-VDH WIFI, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI B460M PRO-VDH WIFI motherboard Intel B460 LGA 1200 (Socket H5) micro ATX:

MSI B460M PRO-VDH WIFI. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, Micro SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H, Wi-Fi standards: 802.11a, 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.