MSI logo

MSI Classic A6500-061FR AMD Dual-Core E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 6310M Windows 7 Home Premium Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86314
Info modified on:
25 Jan 2025, 22:47:17
Short summary description MSI Classic A6500-061FR AMD Dual-Core E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 6310M Windows 7 Home Premium Black, Grey:

MSI Classic A6500-061FR, AMD Dual-Core, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description MSI Classic A6500-061FR AMD Dual-Core E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 6310M Windows 7 Home Premium Black, Grey:

MSI Classic A6500-061FR. Processor family: AMD Dual-Core, Processor model: E-350, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 2,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.