MSI Wind U270-294, AMD E, 1,3 GHz, 29,5 cm (11.6"), 1024 x 600 pixels, 4 GB, 320 GB
MSI Wind U270-294. Product type: Netbook. Processor family: AMD E, Processor model: E-300, Processor frequency: 1,3 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1024 x 600 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,3 kg