MSI logo

MSI Infinite 9SH-671IT Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33496
Info modified on:
14 Mar 2024, 19:48:07
Short summary description MSI Infinite 9SH-671IT Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black:

MSI Infinite 9SH-671IT, 2,9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 1,13 TB, Windows 10 Home

Long summary description MSI Infinite 9SH-671IT Intel® Core™ i5 i5-9400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black:

MSI Infinite 9SH-671IT. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.