MSI Infinite 8RD-279DE, 3,2 GHz, Intel® Core™ i7, 16 GB, 2,26 TB, DVD Super Multi, Windows 10 Home
MSI Infinite 8RD-279DE. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home. Power supply: 550 W. Chassis type: Desktop. Product type: PC